Vishay Intertechnology, Inc. Fixed Inductors - IHLP4040DZER3R3M5A IHLP4040DZER3R3M5A

Description
Manufacturer: Vishay Win Source Part Number: 921085-IHLP4040DZER3 R3M5A Series: IHLP-4040DZ-5A Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µH Shielded Molded Inductor 11 A 11.81mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 4040 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 921085-IHLP4040DZER3 R3M5A Series: IHLP-4040DZ-5A Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µH Shielded Molded Inductor 11 A 11.81mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 4040 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP4040DZER3R3M5A
921085-IHLP4040DZER3R3M5A
Fixed Inductors - IHLP4040DZER3R3M5A 921085-IHLP4040DZER3R3M5A
Manufacturer: Vishay Win Source Part Number: 921085-IHLP4040DZER3 R3M5A Series: IHLP-4040DZ-5A Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µH Shielded Molded Inductor 11 A 11.81mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 4040 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000

Manufacturer: Vishay
Win Source Part Number: 921085-IHLP4040DZER3R3M5A
Series: IHLP-4040DZ-5A
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µH Shielded Molded Inductor 11 A 11.81mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 4040
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
Automotive 3.3uH 100KHz 11A Inductor and Choke - 71-IHLP4040DZER3R3M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 100KHz 11A Inductor and Choke
71-IHLP4040DZER3R3M5A
Automotive 3.3uH 100KHz 11A Inductor and Choke 71-IHLP4040DZER3R3M5A
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 11A 0.01181Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER3R3M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 11A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER3R3M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 11A 0.01181Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER3R3M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 11A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER3R3M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP4040DZER3R3M5ACT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 11A 11.81mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 11A 11.81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER3R3M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 11A 11.81mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 11A 11.81mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER3R3M5ATR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 11A 11.81mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 11A 11.81mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 921085-IHLP4040DZER3R3M5A 71-IHLP4040DZER3R3M5A 541-IHLP4040DZER3R3M5ACT-ND
Product Name Fixed Inductors - IHLP4040DZER3R3M5A Automotive 3.3uH 100KHz 11A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details