3.3µH Shielded Molded Inductor 11A 11.81mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 11A 11.81mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 11A 11.81mOhm Max Nonstandard
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 11A 0.01181Ohm DCR 4040 T/R Product overview: IHLP4040DZER3R3M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER3R3M5
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP4040DZER3R3M51DKR-ND | 71-IHLP4040DZER3R3M51 |
| Product Name | Fixed Inductors | 3.3uH 100KHz 11A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0118 ohms |