Vishay Precision Group INDUCTOR POWER 2.2UH 12A SMD 2.2¦H 12A 25.6A 12A - ¦20% Shielded 9 mOhm Max IHLP4040DZER2R2M01

Description
INDUCTOR POWER 2.2UH 12A SMD 2.2¦H 12A 25.6A 12A - ¦20% Shielded 9 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 2.2UH 12A SMD 2.2¦H 12A 25.6A 12A - ¦20% Shielded 9 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2.2UH 12A SMD 2.2¦H 12A 25.6A 12A - ¦20% Shielded 9 mOhm Max - IHLP4040DZER2R2M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 12A SMD 2.2¦H 12A 25.6A 12A - ¦20% Shielded 9 mOhm Max
IHLP4040DZER2R2M01
INDUCTOR POWER 2.2UH 12A SMD 2.2¦H 12A 25.6A 12A - ¦20% Shielded 9 mOhm Max IHLP4040DZER2R2M01
INDUCTOR POWER 2.2UH 12A SMD 2.2¦H 12A 25.6A 12A - ¦20% Shielded 9 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 2.2UH 12A SMD 2.2¦H 12A 25.6A 12A - ¦20% Shielded 9 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Surface Mount Inductors - 7487198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487198
Surface Mount Inductors 7487198
Vishay IHLP4040DZER2R2M01

Vishay IHLP4040DZER2R2M01

Supplier's Site
Surface Mount Inductors - 7487198P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487198P
Surface Mount Inductors 7487198P
Vishay IHLP4040DZER2R2M01

Vishay IHLP4040DZER2R2M01

Supplier's Site
Surface Mount Inductors - 1733768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1733768
Surface Mount Inductors 1733768
Vishay IHLP4040DZER2R2M01

Vishay IHLP4040DZER2R2M01

Supplier's Site
SMD 2.2uH 12A Inductor and Choke - 71-IHLP4040DZER2R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 12A Inductor and Choke
71-IHLP4040DZER2R2M01
SMD 2.2uH 12A Inductor and Choke 71-IHLP4040DZER2R2M01
2.2uH Shielded SMD Inductor, 12A, 4040, Metal Composite Product overview: IHLP4040DZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER2R2M0 1 can be used for catalog matching and distributor lookup.

2.2uH Shielded SMD Inductor, 12A, 4040, Metal Composite Product overview: IHLP4040DZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER2R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1299-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1299-6-ND
Fixed Inductors 541-1299-6-ND
2.2µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1299-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1299-2-ND
Fixed Inductors 541-1299-2-ND
2.2µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1299-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1299-1-ND
Fixed Inductors 541-1299-1-ND
2.2µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP4040DZER2R2M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP4040DZER2R2M01
Fixed Inductors IHLP4040DZER2R2M01
FIXED IND 2.2UH 12A 9 MOHM SMD

FIXED IND 2.2UH 12A 9 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 12A, 20%; Inductance Vishay - 81Y7980 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 12A, 20%; Inductance Vishay
81Y7980
Inductor, Shielded, 2.2Uh, 12A, 20%; Inductance Vishay 81Y7980
INDUCTOR, SHIELDED, 2.2UH, 12A, 20%; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):25.6A; Product Range:IHLP-4040DZ-01 Series; Inductor Case / Package:-; Product Length:10.92mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 12A, 20%; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):25.6A; Product Range:IHLP-4040DZ-01 Series; Inductor Case / Package:-; Product Length:10.92mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 2.2Uh, 25.6A, Smd, Full Reel; Inductance Vishay - 19P7114 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 25.6A, Smd, Full Reel; Inductance Vishay
19P7114
Inductor, Shielded, 2.2Uh, 25.6A, Smd, Full Reel; Inductance Vishay 19P7114
INDUCTOR, SHIELDED, 2.2UH, 25.6A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):25.6A; Product Range:IHLP-4040DZ-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 25.6A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):25.6A; Product Range:IHLP-4040DZ-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ihlp-4040Dz-01 Series, 2.2 H, 20%, Shielded, 9000 Ohm, 12 A Rohs Compliant Vishay - 94M7751 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-4040Dz-01 Series, 2.2 H, 20%, Shielded, 9000 Ohm, 12 A Rohs Compliant Vishay
94M7751
Surface Mount Power Inductor, Ihlp-4040Dz-01 Series, 2.2 H, 20%, Shielded, 9000 Ohm, 12 A Rohs Compliant Vishay 94M7751
Surface Mount Power Inductor, IHLP-4040DZ-01 Series, 2.2 H, 20%, Shielded, 9000 ohm, 12 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-4040DZ-01 Series, 2.2 H, 20%, Shielded, 9000 ohm, 12 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP4040DZER2R2M01 7487198 7487198P 71-IHLP4040DZER2R2M01 541-1299-6-ND IHLP4040DZER2R2M01 81Y7980 94M7751
Product Name INDUCTOR POWER 2.2UH 12A SMD 2.2¦H 12A 25.6A 12A - ¦20% Shielded 9 mOhm Max Surface Mount Inductors Surface Mount Inductors SMD 2.2uH 12A Inductor and Choke Fixed Inductors Fixed Inductors Inductor, Shielded, 2.2Uh, 12A, 20%; Inductance Vishay Surface Mount Power Inductor, Ihlp-4040Dz-01 Series, 2.2 H, 20%, Shielded, 9000 Ohm, 12 A Rohs Compliant Vishay
Application General Purpose
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0090 ohms 0.0090 ohms 0.0090 ohms 0.0090 ohms
Technology Wirewound Molded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details