Vishay Precision Group Inductor, Shielded, 2.2Uh, 25.6A, Smd, Full Reel; Inductance Vishay IHLP4040DZER2R2M01.

Description
INDUCTOR, SHIELDED, 2.2UH, 25.6A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):25.6A; Product Range:IHLP-4040DZ-01 Series; DC Resistance Max:0.009ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 2.2UH, 25.6A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):25.6A; Product Range:IHLP-4040DZ-01 Series; DC Resistance Max:0.009ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 2.2Uh, 25.6A, Smd, Full Reel; Inductance Vishay - 27AC6626 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 25.6A, Smd, Full Reel; Inductance Vishay
27AC6626
Inductor, Shielded, 2.2Uh, 25.6A, Smd, Full Reel; Inductance Vishay 27AC6626
INDUCTOR, SHIELDED, 2.2UH, 25.6A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):25.6A; Product Range:IHLP-4040DZ-01 Series; DC Resistance Max:0.009ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 25.6A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):25.6A; Product Range:IHLP-4040DZ-01 Series; DC Resistance Max:0.009ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6626
Product Name Inductor, Shielded, 2.2Uh, 25.6A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
DCR 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers