Vishay Precision Group SMD 2uH 14A Inductor and Choke IHLP4040DZER2R0M11

Description
2uH Shielded SMD Inductor, 14A DC, 5.8mR DCR, 4040 Product overview: IHLP4040DZER2R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2uH, 14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2uH, 14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER2R0M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2uH Shielded SMD Inductor, 14A DC, 5.8mR DCR, 4040 Product overview: IHLP4040DZER2R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2uH, 14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2uH, 14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER2R0M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2uH 14A Inductor and Choke - 71-IHLP4040DZER2R0M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2uH 14A Inductor and Choke
71-IHLP4040DZER2R0M11
SMD 2uH 14A Inductor and Choke 71-IHLP4040DZER2R0M11
2uH Shielded SMD Inductor, 14A DC, 5.8mR DCR, 4040 Product overview: IHLP4040DZER2R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2uH, 14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2uH, 14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER2R0M1 1 can be used for catalog matching and distributor lookup.

2uH Shielded SMD Inductor, 14A DC, 5.8mR DCR, 4040 Product overview: IHLP4040DZER2R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2uH, 14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2uH, 14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER2R0M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1311-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1311-1-ND
Fixed Inductors 541-1311-1-ND
2µH Shielded Molded Inductor 16A 5.8mOhm Max Nonstandard

2µH Shielded Molded Inductor 16A 5.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1311-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1311-6-ND
Fixed Inductors 541-1311-6-ND
2µH Shielded Molded Inductor 16A 5.8mOhm Max Nonstandard

2µH Shielded Molded Inductor 16A 5.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1311-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1311-2-ND
Fixed Inductors 541-1311-2-ND
2µH Shielded Molded Inductor 16A 5.8mOhm Max Nonstandard

2µH Shielded Molded Inductor 16A 5.8mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2.0UH 16A SMD 2¦H 16A 14A 16A - ¦20% Shielded 5.8 mOhm Max - - General Purpose - 0.453
Anaheim, CA, United States
INDUCTOR POWER 2.0UH 16A SMD 2¦H 16A 14A 16A - ¦20% Shielded 5.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«
IHLP4040DZER2R0M11
INDUCTOR POWER 2.0UH 16A SMD 2¦H 16A 14A 16A - ¦20% Shielded 5.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel« IHLP4040DZER2R0M11
INDUCTOR POWER 2.0UH 16A SMD 2¦H 16A 14A 16A - ¦20% Shielded 5.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 2.0UH 16A SMD 2¦H 16A 14A 16A - ¦20% Shielded 5.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, Shielded, 2Uh, 16A; Inductance Vishay - 56AC1045 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2Uh, 16A; Inductance Vishay
56AC1045
Inductor, Shielded, 2Uh, 16A; Inductance Vishay 56AC1045
INDUCTOR, SHIELDED, 2UH, 16A; Inductance:2µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-4040DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0058ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2UH, 16A; Inductance:2µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLP-4040DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0058ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 2Uh, 16A; Inductance Vishay - 18M2338 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2Uh, 16A; Inductance Vishay
18M2338
Inductor, Shielded, 2Uh, 16A; Inductance Vishay 18M2338
INDUCTOR, SHIELDED, 2UH, 16A; Inductance:2µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-4040DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0058ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2UH, 16A; Inductance:2µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLP-4040DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0058ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-IHLP4040DZER2R0M11 541-1311-1-ND IHLP4040DZER2R0M11 56AC1045
Product Name SMD 2uH 14A Inductor and Choke Fixed Inductors INDUCTOR POWER 2.0UH 16A SMD 2¦H 16A 14A 16A - ¦20% Shielded 5.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel« Inductor, Shielded, 2Uh, 16A; Inductance Vishay
Core Material Metal, Composite, Ferrite
Inductance Range 2 microH 2 microH 2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details