General Purpose Inductor, Product overview: IHLP4040DZER1R0M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER1R0M8
1µH Shielded Molded Inductor 23.5A 3.07mOhm Max Nonstandard
1µH Shielded Molded Inductor 23.5A 3.07mOhm Max Nonstandard
1µH Shielded Molded Inductor 23.5A 3.07mOhm Max Nonstandard
INDUCTOR, SHIELDED, AEC-Q200, 1UH, 23.5A; Inductance:1µH; RMS Current (Irms):23.5A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, SHLD, 1UH, 23.5A; Inductance:1µH; RMS Current (Irms):23.5A; Inductor Construction:Shielde
FIXED IND 1UH 23.5A 3.07MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP4040DZER1R0M8A | 541-2270-1-ND | 27Y3476 | 84AC6802 | IHLP4040DZER1R0M8A |
| Product Name | Inductor and Choke | Fixed Inductors | Inductor, Shielded, Aec-Q200, 1Uh, 23.5A; Inductance Vishay | Inductor, Aec-Q200, Shld, 1Uh, 23.5A; Inductance Vishay | Fixed Inductors |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Configuration | Fixed |