INDUCTOR POWER 1.0UH 25A SMD 1¦H 25A 20A 25A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«
1µH Shielded Molded Inductor 25A 2.5mOhm Max Nonstandard
1µH Shielded Molded Inductor 25A 2.5mOhm Max Nonstandard
1µH Shielded Molded Inductor 25A 2.5mOhm Max Nonstandard
1uH Shielded SMD Inductor, 25A, 4040, Composite Core Product overview: IHLP4040DZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER1R0M1
Surface Mount Power Inductor, IHLP-4040DZ-11 Series, 1 H, 20%, Shielded, 2500 ohm, 25 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 1UH, 20A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):25A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 1UH, 20A, SMD; Inductance:1µH; RMS Current (Irms):25A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP4040DZER1R0M11 | 541-1306-2-ND | 71-IHLP4040DZER1R0M11 | 94M7743 | 18M2334 | 51R4494 |
| Product Name | INDUCTOR POWER 1.0UH 25A SMD 1¦H 25A 20A 25A - ¦20% Shielded 2.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel« | Fixed Inductors | SMD 1uH 25A Inductor and Choke | Surface Mount Power Inductor, Ihlp-4040Dz-11 Series, 1 H, 20%, Shielded, 2500 Ohm, 25 A Rohs Compliant Vishay | Inductor, Shielded, 1Uh, 20A, Smd, Full Reel; Inductance Vishay | Inductor, Shielded, 1Uh, 20A, Smd; Inductance Vishay |
| Application | General Purpose | |||||
| Inductance Range | 1 microH | 1 microH | 1 microH | 1 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| DCR | 0.0025 ohms | 0.0025 ohms | 0.0025 ohms | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |