Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZER150M1A

Description
FIXED IND 15UH 6.25A 45 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 15UH 6.25A 45 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP4040DZER150M1ACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 6.25A 45 MOHM SMD

FIXED IND 15UH 6.25A 45 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER150M1ATR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 6.25A 45 MOHM SMD

FIXED IND 15UH 6.25A 45 MOHM SMD

Buy Now Datasheet
Automotive SMD 15uH Inductor and Choke - 71-IHLP4040DZER150M1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 15uH Inductor and Choke
71-IHLP4040DZER150M1A
Automotive SMD 15uH Inductor and Choke 71-IHLP4040DZER150M1A
Power Inductors - SMD 15uH 20% AEC-Q200 Product overview: IHLP4040DZER150M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 15uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER150M1 A can be used for catalog matching and distributor lookup.

Power Inductors - SMD 15uH 20% AEC-Q200 Product overview: IHLP4040DZER150M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 15uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER150M1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP4040DZER150M1ACT-ND 71-IHLP4040DZER150M1A
Product Name Fixed Inductors Automotive SMD 15uH Inductor and Choke
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details