Vishay Precision Group Fixed Inductors IHLP4040DZER150M11

Description
15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1309-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1309-1-ND
Fixed Inductors 541-1309-1-ND
15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1309-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1309-6-ND
Fixed Inductors 541-1309-6-ND
15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1309-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1309-2-ND
Fixed Inductors 541-1309-2-ND
15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

Buy Now Datasheet
SMD 15uH 6.25A Inductor and Choke - 71-IHLP4040DZER150M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 6.25A Inductor and Choke
71-IHLP4040DZER150M11
SMD 15uH 6.25A Inductor and Choke 71-IHLP4040DZER150M11
15uH Shielded SMD Power Inductor, 6.25A, 45mR DCR, 4040 Product overview: IHLP4040DZER150M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 6.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 6.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER150M1 1 can be used for catalog matching and distributor lookup.

15uH Shielded SMD Power Inductor, 6.25A, 45mR DCR, 4040 Product overview: IHLP4040DZER150M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 6.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 6.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER150M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 15UH 6.25A SMD 15¦H 6.25A 6A 6.25A - ¦20% Shielded 45 mOhm Max - IHLP4040DZER150M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 6.25A SMD 15¦H 6.25A 6A 6.25A - ¦20% Shielded 45 mOhm Max
IHLP4040DZER150M11
INDUCTOR POWER 15UH 6.25A SMD 15¦H 6.25A 6A 6.25A - ¦20% Shielded 45 mOhm Max IHLP4040DZER150M11
INDUCTOR POWER 15UH 6.25A SMD 15¦H 6.25A 6A 6.25A - ¦20% Shielded 45 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 15UH 6.25A SMD 15¦H 6.25A 6A 6.25A - ¦20% Shielded 45 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, 15Uh, Shielded, 6.25A; Inductance Vishay - 76AH1815 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 6.25A; Inductance Vishay
76AH1815
Inductor, 15Uh, Shielded, 6.25A; Inductance Vishay 76AH1815
INDUCTOR, 15UH, SHIELDED, 6.25A; Inductance:15µH; RMS Current (Irms):6.25A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:IHLP-4040DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.045ohm RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 6.25A; Inductance:15µH; RMS Current (Irms):6.25A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:IHLP-4040DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.045ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1309-1-ND 71-IHLP4040DZER150M11 IHLP4040DZER150M11 76AH1815
Product Name Fixed Inductors SMD 15uH 6.25A Inductor and Choke INDUCTOR POWER 15UH 6.25A SMD 15¦H 6.25A 6A 6.25A - ¦20% Shielded 45 mOhm Max Inductor, 15Uh, Shielded, 6.25A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0450 ohms 0.0450 ohms 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8120 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2400 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details