100uH Shielded SMD Inductor, 2.5A, 270mR DCR, 4040 Product overview: IHLP4040DZER101M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER101M1
INDUCTOR POWER 100UH 2.5A SMD 100¦H 2.5A 2.25A 2.5A - ¦20% Shielded 270 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«
100µH Shielded Molded Inductor 2.5A 270mOhm Max Nonstandard
100µH Shielded Molded Inductor 2.5A 270mOhm Max Nonstandard
100µH Shielded Molded Inductor 2.5A 270mOhm Max Nonstandard
Vishay IHLP4040DZER101M11
INDUCTOR, SHIELDED, 100UH, 2.25A, SMD; Inductance:100µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde
FIXED IND 100UH 2.5A 270MOHM SMD
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP4040DZER101M11 | IHLP4040DZER101M11 | 541-1310-2-ND | 7487274 | 7487274P | 94M7748 | IHLP4040DZER101M11 |
| Product Name | SMD 100uH 2.5A Inductor and Choke | INDUCTOR POWER 100UH 2.5A SMD 100¦H 2.5A 2.25A 2.5A - ¦20% Shielded 270 mOhm Max | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, Shielded, 100Uh, 2.25A, Smd; Inductance Vishay | Fixed Inductors |
| Core Material | Metal, Composite, Ferrite | Metal composite | |||||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH | 100 microH | 100 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded |