10µH Shielded Molded Inductor 6.5A 33.06mOhm Max Nonstandard
10µH Shielded Molded Inductor 6.5A 33.06mOhm Max Nonstandard
10µH Shielded Molded Inductor 6.5A 33.06mOhm Max Nonstandard
10uH Shielded Power Inductor, 6.5A, 33.06mR DCR, 4040 SMD Product overview: IHLP4040DZER100M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER100M5
FIXED IND 10UH 6.5A 33.06MOHM SM
POWER INDUCTOR, 10UH, SHIELDED, 6.5A; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde
POWER INDUCTOR, 10UH, SHIELDED, 6.5A; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-4352-1-ND | 71-IHLP4040DZER100M5A | IHLP4040DZER100M5A | 71AJ8653 |
| Product Name | Fixed Inductors | SMD 10uH 6.5A Inductor and Choke | Fixed Inductors | Power Inductor, 10Uh, Shielded, 6.5A; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0331 ohms | 0.0331 ohms | 0.0331 ohms |