Vishay Intertechnology, Inc. Automotive 10uH 100KHz 7.5A Inductor and Choke IHLP4040DZER100M1A

Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 7.5A 0.0305Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER100M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 7.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 7.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER100M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 7.5A 0.0305Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER100M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 7.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 7.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER100M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10uH 100KHz 7.5A Inductor and Choke - 71-IHLP4040DZER100M1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 100KHz 7.5A Inductor and Choke
71-IHLP4040DZER100M1A
Automotive 10uH 100KHz 7.5A Inductor and Choke 71-IHLP4040DZER100M1A
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 7.5A 0.0305Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER100M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 7.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 7.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER100M1 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 7.5A 0.0305Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZER100M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 7.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 7.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER100M1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP4040DZER100M1ATR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 7.5A 30.5mOhm Max Nonstandard

10µH Shielded Inductor 7.5A 30.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER100M1ACT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 7.5A 30.5mOhm Max Nonstandard

10µH Shielded Inductor 7.5A 30.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZER100M1ADKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 7.5A 30.5mOhm Max Nonstandard

10µH Shielded Inductor 7.5A 30.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1000312-IHLP4040DZER100M1A
Inductors, Coils, Chokes - Fixed Inductors 1000312-IHLP4040DZER100M1A
Win Source Part Number: 1000312-IHLP4040DZER 100M1A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-4040DZ-1A Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 30.5mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.425" L x 0.400" W (10.80mm x 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP4040DZER100M 1ADKR,541-IHLP4040DZ ER100M1ATR,541-IHLP4 040DZER100M1ACT Current - Saturation (Isat): 7.1A

Win Source Part Number: 1000312-IHLP4040DZER100M1A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-4040DZ-1A
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 30.5mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.425" L x 0.400" W (10.80mm x 10.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP4040DZER100M1ADKR,541-IHLP4040DZER100M1ATR,541-IHLP4040DZER100M1ACT
Current - Saturation (Isat): 7.1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP4040DZER100M1A 541-IHLP4040DZER100M1ATR-ND 1000312-IHLP4040DZER100M1A
Product Name Automotive 10uH 100KHz 7.5A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details