Vishay Precision Group Inductor, Shielded, 10Uh, 12A, Smd, Full Reel; Inductance Vishay IHLP4040DZER100M01.

Description
INDUCTOR, SHIELDED, 10UH, 12A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):6.8A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-4040DZ-01 Series; DC Resistance Max:0.0365ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 10UH, 12A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):6.8A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-4040DZ-01 Series; DC Resistance Max:0.0365ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 10Uh, 12A, Smd, Full Reel; Inductance Vishay - 27AC6625 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 12A, Smd, Full Reel; Inductance Vishay
27AC6625
Inductor, Shielded, 10Uh, 12A, Smd, Full Reel; Inductance Vishay 27AC6625
INDUCTOR, SHIELDED, 10UH, 12A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):6.8A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-4040DZ-01 Series; DC Resistance Max:0.0365ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 12A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):6.8A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:IHLP-4040DZ-01 Series; DC Resistance Max:0.0365ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6625
Product Name Inductor, Shielded, 10Uh, 12A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 10 microH
DCR 0.0365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details