Vishay Precision Group Fixed Inductors IHLP4040DZER100M01

Description
10µH Shielded Molded Inductor 6.8A 36.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 6.8A 36.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1295-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1295-2-ND
Fixed Inductors 541-1295-2-ND
10µH Shielded Molded Inductor 6.8A 36.5mOhm Max Nonstandard

10µH Shielded Molded Inductor 6.8A 36.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1295-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1295-6-ND
Fixed Inductors 541-1295-6-ND
10µH Shielded Molded Inductor 6.8A 36.5mOhm Max Nonstandard

10µH Shielded Molded Inductor 6.8A 36.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1295-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1295-1-ND
Fixed Inductors 541-1295-1-ND
10µH Shielded Molded Inductor 6.8A 36.5mOhm Max Nonstandard

10µH Shielded Molded Inductor 6.8A 36.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 10uH 6.8A Inductor and Choke - 71-IHLP4040DZER100M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 6.8A Inductor and Choke
71-IHLP4040DZER100M01
SMD 10uH 6.8A Inductor and Choke 71-IHLP4040DZER100M01
10uH Shielded SMD Inductor, 6.8A, 4040, Metal Composite Product overview: IHLP4040DZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 6.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 6.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER100M0 1 can be used for catalog matching and distributor lookup.

10uH Shielded SMD Inductor, 6.8A, 4040, Metal Composite Product overview: IHLP4040DZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 6.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 6.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER100M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 10UH 6.8A SMD 10¦H 6.8A 12A 6.8A - ¦20% Shielded 36.5 mOhm Max - IHLP4040DZER100M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 6.8A SMD 10¦H 6.8A 12A 6.8A - ¦20% Shielded 36.5 mOhm Max
IHLP4040DZER100M01
INDUCTOR POWER 10UH 6.8A SMD 10¦H 6.8A 12A 6.8A - ¦20% Shielded 36.5 mOhm Max IHLP4040DZER100M01
INDUCTOR POWER 10UH 6.8A SMD 10¦H 6.8A 12A 6.8A - ¦20% Shielded 36.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 10UH 6.8A SMD 10¦H 6.8A 12A 6.8A - ¦20% Shielded 36.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Surface Mount Inductors - 7487218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487218
Surface Mount Inductors 7487218
Vishay IHLP4040DZER100M01

Vishay IHLP4040DZER100M01

Supplier's Site
Surface Mount Inductors - 7487218P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487218P
Surface Mount Inductors 7487218P
Vishay IHLP4040DZER100M01

Vishay IHLP4040DZER100M01

Supplier's Site
Surface Mount Inductors - 1733771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1733771
Surface Mount Inductors 1733771
Vishay IHLP4040DZER100M01

Vishay IHLP4040DZER100M01

Supplier's Site
Surface Mount Power Inductor, Ihlp-4040Dz-01 Series, 10 H, 20%, Shielded, 0.0365 Ohm, 6.8 A Rohs Compliant Vishay - 94M7746 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-4040Dz-01 Series, 10 H, 20%, Shielded, 0.0365 Ohm, 6.8 A Rohs Compliant Vishay
94M7746
Surface Mount Power Inductor, Ihlp-4040Dz-01 Series, 10 H, 20%, Shielded, 0.0365 Ohm, 6.8 A Rohs Compliant Vishay 94M7746
Surface Mount Power Inductor, IHLP-4040DZ-01 Series, 10 H, 20%, Shielded, 0.0365 ohm, 6.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-4040DZ-01 Series, 10 H, 20%, Shielded, 0.0365 ohm, 6.8 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 10Uh, 12A, Smd, Full Reel; Inductance Vishay - 18M2336 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 12A, Smd, Full Reel; Inductance Vishay
18M2336
Inductor, Shielded, 10Uh, 12A, Smd, Full Reel; Inductance Vishay 18M2336
INDUCTOR, SHIELDED, 10UH, 12A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):6.8A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-4040DZ-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 12A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):6.8A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:IHLP-4040DZ-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 10Uh, 6.8A, 20%; Inductance Vishay - 81Y7979 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 6.8A, 20%; Inductance Vishay
81Y7979
Inductor, Shielded, 10Uh, 6.8A, 20%; Inductance Vishay 81Y7979
INDUCTOR, SHIELDED, 10UH, 6.8A, 20%; Inductance:10µH; RMS Current (Irms):6.8A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-4040DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0365ohmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 6.8A, 20%; Inductance:10µH; RMS Current (Irms):6.8A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:IHLP-4040DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0365ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - IHLP4040DZER100M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP4040DZER100M01
Fixed Inductors IHLP4040DZER100M01
FIXED IND 10UH 6.8A 36.5MOHM SMD

FIXED IND 10UH 6.8A 36.5MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1295-2-ND 71-IHLP4040DZER100M01 IHLP4040DZER100M01 7487218 7487218P 94M7746 18M2336 81Y7979 IHLP4040DZER100M01
Product Name Fixed Inductors SMD 10uH 6.8A Inductor and Choke INDUCTOR POWER 10UH 6.8A SMD 10¦H 6.8A 12A 6.8A - ¦20% Shielded 36.5 mOhm Max Surface Mount Inductors Surface Mount Inductors Surface Mount Power Inductor, Ihlp-4040Dz-01 Series, 10 H, 20%, Shielded, 0.0365 Ohm, 6.8 A Rohs Compliant Vishay Inductor, Shielded, 10Uh, 12A, Smd, Full Reel; Inductance Vishay Inductor, Shielded, 10Uh, 6.8A, 20%; Inductance Vishay Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0365 ohms 0.0365 ohms 0.0365 ohms 0.0365 ohms 0.0365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2291-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers