Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZEBR56M01

Description
560nH Shielded Molded Inductor 27.5A 1.95mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Molded Inductor 27.5A 1.95mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP4040DZEBR56M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP4040DZEBR56M01-ND
Fixed Inductors IHLP4040DZEBR56M01-ND
560nH Shielded Molded Inductor 27.5A 1.95mOhm Max Nonstandard

560nH Shielded Molded Inductor 27.5A 1.95mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .56UH 27.5A SMD 560nH 27.5A 49A 27.5A - ¦20% Shielded 1.8 mOhm Max - - General Purpose - 0.453
Anaheim, CA, United States
INDUCTOR POWER .56UH 27.5A SMD 560nH 27.5A 49A 27.5A - ¦20% Shielded 1.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
IHLP4040DZEBR56M01
INDUCTOR POWER .56UH 27.5A SMD 560nH 27.5A 49A 27.5A - ¦20% Shielded 1.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk IHLP4040DZEBR56M01
INDUCTOR POWER .56UH 27.5A SMD 560nH 27.5A 49A 27.5A - ¦20% Shielded 1.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

INDUCTOR POWER .56UH 27.5A SMD 560nH 27.5A 49A 27.5A - ¦20% Shielded 1.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP4040DZEBR56M01-ND IHLP4040DZEBR56M01
Product Name Fixed Inductors INDUCTOR POWER .56UH 27.5A SMD 560nH 27.5A 49A 27.5A - ¦20% Shielded 1.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0019 ohms 0.0018 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details