Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZEB470M11

Description
47µH Shielded Molded Inductor 3.3A 145mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Molded Inductor 3.3A 145mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP4040DZEB470M11-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP4040DZEB470M11-ND
Fixed Inductors IHLP4040DZEB470M11-ND
47µH Shielded Molded Inductor 3.3A 145mOhm Max Nonstandard

47µH Shielded Molded Inductor 3.3A 145mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 47UH 3.3A SMD 47¦H 3.3A 3A 3.3A - ¦20% Shielded 145 mOhm Max - - General Purpose - 0.453
Anaheim, CA, United States
INDUCTOR POWER 47UH 3.3A SMD 47¦H 3.3A 3A 3.3A - ¦20% Shielded 145 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
IHLP4040DZEB470M11
INDUCTOR POWER 47UH 3.3A SMD 47¦H 3.3A 3A 3.3A - ¦20% Shielded 145 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk IHLP4040DZEB470M11
INDUCTOR POWER 47UH 3.3A SMD 47¦H 3.3A 3A 3.3A - ¦20% Shielded 145 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

INDUCTOR POWER 47UH 3.3A SMD 47¦H 3.3A 3A 3.3A - ¦20% Shielded 145 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP4040DZEB470M11-ND IHLP4040DZEB470M11
Product Name Fixed Inductors INDUCTOR POWER 47UH 3.3A SMD 47¦H 3.3A 3A 3.3A - ¦20% Shielded 145 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1450 ohms 0.1450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176784-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Leaded Inductors - 1048423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details