Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZEB2R2M01

Description
2.2µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP4040DZEB2R2M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP4040DZEB2R2M01-ND
Fixed Inductors IHLP4040DZEB2R2M01-ND
2.2µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2.2UH 12A SMD 2.2¦H 12A 25.6A 12A - ¦20% Shielded 9 mOhm Max - - General Purpose - 0.453
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 12A SMD 2.2¦H 12A 25.6A 12A - ¦20% Shielded 9 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
IHLP4040DZEB2R2M01
INDUCTOR POWER 2.2UH 12A SMD 2.2¦H 12A 25.6A 12A - ¦20% Shielded 9 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk IHLP4040DZEB2R2M01
INDUCTOR POWER 2.2UH 12A SMD 2.2¦H 12A 25.6A 12A - ¦20% Shielded 9 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

INDUCTOR POWER 2.2UH 12A SMD 2.2¦H 12A 25.6A 12A - ¦20% Shielded 9 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP4040DZEB2R2M01-ND IHLP4040DZEB2R2M01
Product Name Fixed Inductors INDUCTOR POWER 2.2UH 12A SMD 2.2¦H 12A 25.6A 12A - ¦20% Shielded 9 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0090 ohms 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details