INDUCTOR POWER 22UH 5A SMD 22¦H 5A 4.5A 5A - ¦20% Shielded 66 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
22µH Shielded Molded Inductor 5A 66mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHLP4040DZEB220M11 | IHLP4040DZEB220M11-ND |
| Product Name | INDUCTOR POWER 22UH 5A SMD 22¦H 5A 4.5A 5A - ¦20% Shielded 66 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 22 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0660 ohms | 0.0660 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |