1.5µH Shielded Molded Inductor 15A 5.8mOhm Max Nonstandard
INDUCTOR POWER 1.5UH 15A SMD 1.5¦H 15A 27.5A 15A - ¦20% Shielded 5.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IHLP4040DZEB1R5M01-ND | IHLP4040DZEB1R5M01 |
| Product Name | Fixed Inductors | INDUCTOR POWER 1.5UH 15A SMD 1.5¦H 15A 27.5A 15A - ¦20% Shielded 5.8 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0058 ohms | 0.0058 ohms |