Vishay Intertechnology, Inc. Fixed Inductors IHLP4040DZEB1R0M01

Description
1µH Shielded Molded Inductor 17.5A 4.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 17.5A 4.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP4040DZEB1R0M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP4040DZEB1R0M01-ND
Fixed Inductors IHLP4040DZEB1R0M01-ND
1µH Shielded Molded Inductor 17.5A 4.1mOhm Max Nonstandard

1µH Shielded Molded Inductor 17.5A 4.1mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.0UH 17.5A SMD 1¦H 17.5A 36A 17.5A - ¦20% Shielded 4.1 mOhm Max - - General Purpose - 0.453
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 17.5A SMD 1¦H 17.5A 36A 17.5A - ¦20% Shielded 4.1 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
IHLP4040DZEB1R0M01
INDUCTOR POWER 1.0UH 17.5A SMD 1¦H 17.5A 36A 17.5A - ¦20% Shielded 4.1 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk IHLP4040DZEB1R0M01
INDUCTOR POWER 1.0UH 17.5A SMD 1¦H 17.5A 36A 17.5A - ¦20% Shielded 4.1 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

INDUCTOR POWER 1.0UH 17.5A SMD 1¦H 17.5A 36A 17.5A - ¦20% Shielded 4.1 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHLP4040DZEB1R0M01-ND IHLP4040DZEB1R0M01
Product Name Fixed Inductors INDUCTOR POWER 1.0UH 17.5A SMD 1¦H 17.5A 36A 17.5A - ¦20% Shielded 4.1 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0041 ohms 0.0041 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0024 microH
View Details
2 suppliers
Surface Mount Inductors - 1678552 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Inductance Range 350 microH
View Details