Vishay Intertechnology, Inc. INDUCTOR POWER 10UH 7.5A SMD 10¦H 7.5A 7.1A 7.5A - ¦20% Shielded 30.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk IHLP4040DZEB100M11

Description
INDUCTOR POWER 10UH 7.5A SMD 10¦H 7.5A 7.1A 7.5A - ¦20% Shielded 30.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 10UH 7.5A SMD 10¦H 7.5A 7.1A 7.5A - ¦20% Shielded 30.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 10UH 7.5A SMD 10¦H 7.5A 7.1A 7.5A - ¦20% Shielded 30.5 mOhm Max - - General Purpose - 0.453
Anaheim, CA, United States
INDUCTOR POWER 10UH 7.5A SMD 10¦H 7.5A 7.1A 7.5A - ¦20% Shielded 30.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
IHLP4040DZEB100M11
INDUCTOR POWER 10UH 7.5A SMD 10¦H 7.5A 7.1A 7.5A - ¦20% Shielded 30.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk IHLP4040DZEB100M11
INDUCTOR POWER 10UH 7.5A SMD 10¦H 7.5A 7.1A 7.5A - ¦20% Shielded 30.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

INDUCTOR POWER 10UH 7.5A SMD 10¦H 7.5A 7.1A 7.5A - ¦20% Shielded 30.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHLP4040DZEB100M11-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP4040DZEB100M11-ND
Fixed Inductors IHLP4040DZEB100M11-ND
10µH Shielded Molded Inductor 7.5A 30.5mOhm Max Nonstandard

10µH Shielded Molded Inductor 7.5A 30.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP4040DZEB100M11 IHLP4040DZEB100M11-ND
Product Name INDUCTOR POWER 10UH 7.5A SMD 10¦H 7.5A 7.1A 7.5A - ¦20% Shielded 30.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0305 ohms 0.0305 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-007 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - 486-3113-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details