The IHLP3232DZERR82M11 is a shielded molded inductor designed for high-performance applications. It operates within a temperature range of -55 °C to +125 °C and features a low DC resistance (DCR) of 3.88 mΩ maximum, making it suitable for efficient energy storage in DC/DC converters and power supply applications. The inductor can handle high transient current spikes without saturation, with a rated DC current of 15 A and a saturation current of 10.3 A. It is optimized for frequencies up to 2 MHz, providing excellent performance in filtering applications. The part is packaged in a nonstandard reel format, with a quantity of 500 per package, and has a limited supply and demand status.
Manufacturer: Vishay
Win Source Part Number: 874454-IHLP3232DZERR
Series: IHLP-3232DZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 3.88mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1361-6, 541-1361-1, 541-1361-2
INDUCTOR POWER .82UH 19.5A SMD 820nH 19.5A 15A 19.5A - ¦20% Shielded 3.88 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
820nH Shielded Molded Inductor 19.5A 3.88mOhm Max Nonstandard
820nH Shielded Molded Inductor 19.5A 3.88mOhm Max Nonstandard
820nH Shielded Molded Inductor 19.5A 3.88mOhm Max Nonstandard
FIXED IND 820NH 19.5A 3.88 MOHM Product overview: IHLP3232DZERR82M11 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19.5A, 3.88 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 19.5A, 3.88 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR82M1
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 874454-IHLP3232DZERR82M11 | IHLP3232DZERR82M11 | 541-1361-1-ND | 71-IHLP3232DZERR82M11 |
| Product Name | Fixed Inductors - IHLP3232DZERR82M11 | INDUCTOR POWER .82UH 19.5A SMD 820nH 19.5A 15A 19.5A - ¦20% Shielded 3.88 mOhm Max | Fixed Inductors | 19.5A 3.88 MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Application | General Purpose | |||
| Inductance Range | 0.8200 microH | 0.8200 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |