Vishay Intertechnology, Inc. INDUCTOR POWER .68UH 22.2A SMD 680nH 22.2A 14.5A 22.2A - ¦20% Shielded 3.22 mOhm Max IHLP3232DZERR68M11

Description
INDUCTOR POWER .68UH 22.2A SMD 680nH 22.2A 14.5A 22.2A - ¦20% Shielded 3.22 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER .68UH 22.2A SMD 680nH 22.2A 14.5A 22.2A - ¦20% Shielded 3.22 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER .68UH 22.2A SMD 680nH 22.2A 14.5A 22.2A - ¦20% Shielded 3.22 mOhm Max - IHLP3232DZERR68M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .68UH 22.2A SMD 680nH 22.2A 14.5A 22.2A - ¦20% Shielded 3.22 mOhm Max
IHLP3232DZERR68M11
INDUCTOR POWER .68UH 22.2A SMD 680nH 22.2A 14.5A 22.2A - ¦20% Shielded 3.22 mOhm Max IHLP3232DZERR68M11
INDUCTOR POWER .68UH 22.2A SMD 680nH 22.2A 14.5A 22.2A - ¦20% Shielded 3.22 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .68UH 22.2A SMD 680nH 22.2A 14.5A 22.2A - ¦20% Shielded 3.22 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZERR68M11
874453-IHLP3232DZERR68M11
Fixed Inductors - IHLP3232DZERR68M11 874453-IHLP3232DZERR68M11
Manufacturer: Vishay Win Source Part Number: 874453-IHLP3232DZERR 68M11 Series: IHLP-3232DZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 3.22mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1360-6, 541-1360-1, 541-1360-2

Manufacturer: Vishay
Win Source Part Number: 874453-IHLP3232DZERR68M11
Series: IHLP-3232DZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 3.22mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1360-6, 541-1360-1, 541-1360-2

Buy Now Datasheet
Fixed Inductors - 541-1360-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1360-6-ND
Fixed Inductors 541-1360-6-ND
680nH Shielded Molded Inductor 22.2A 3.22mOhm Max Nonstandard

680nH Shielded Molded Inductor 22.2A 3.22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1360-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1360-1-ND
Fixed Inductors 541-1360-1-ND
680nH Shielded Molded Inductor 22.2A 3.22mOhm Max Nonstandard

680nH Shielded Molded Inductor 22.2A 3.22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1360-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1360-2-ND
Fixed Inductors 541-1360-2-ND
680nH Shielded Molded Inductor 22.2A 3.22mOhm Max Nonstandard

680nH Shielded Molded Inductor 22.2A 3.22mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.68uH 22.2A Inductor and Choke - 71-IHLP3232DZERR68M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68uH 22.2A Inductor and Choke
71-IHLP3232DZERR68M11
SMD 0.68uH 22.2A Inductor and Choke 71-IHLP3232DZERR68M11
SMD Shielded Power Inductor 0.68uH 22.2A 3.22mR DCR 3232 Product overview: IHLP3232DZERR68M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 22.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 22.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR68M1 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 0.68uH 22.2A 3.22mR DCR 3232 Product overview: IHLP3232DZERR68M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 22.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 22.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR68M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP3232DZERR68M11 874453-IHLP3232DZERR68M11 541-1360-6-ND 71-IHLP3232DZERR68M11
Product Name INDUCTOR POWER .68UH 22.2A SMD 680nH 22.2A 14.5A 22.2A - ¦20% Shielded 3.22 mOhm Max Fixed Inductors - IHLP3232DZERR68M11 Fixed Inductors SMD 0.68uH 22.2A Inductor and Choke
Application General Purpose
Inductance Range 0.6800 microH 0.6800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0032 ohms 0.0032 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-1676953-3 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details