680nH Shielded Molded Inductor 21A 3.67mOhm Max Nonstandard
680nH Shielded Molded Inductor 21A 3.67mOhm Max Nonstandard
680nH Shielded Molded Inductor 21A 3.67mOhm Max Nonstandard
INDUCTOR POWER .68UH 21.0A SMD 680nH 21A 24.5A 21A - ¦20% Shielded 3.67 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
INDUCTOR, SHIELDED, 680NH, 21A; Inductance:680nH; RMS Current (Irms):21A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 680NH, 21A; Inductance:680nH; RMS Current (Irms):21A; Inductor Construction:Shielde
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 541-1381-1-ND | IHLP3232DZERR68M01 | 56AC1035 |
| Product Name | Fixed Inductors | INDUCTOR POWER .68UH 21.0A SMD 680nH 21A 24.5A 21A - ¦20% Shielded 3.67 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« | Inductor, Shielded, 680Nh, 21A; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0037 ohms | 0.0037 ohms | 0.0037 ohms |