Vishay Precision Group Fixed Inductors IHLP3232DZERR47M01

Description
470nH Shielded Molded Inductor 25A 2.62mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 25A 2.62mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1380-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1380-1-ND
Fixed Inductors 541-1380-1-ND
470nH Shielded Molded Inductor 25A 2.62mOhm Max Nonstandard

470nH Shielded Molded Inductor 25A 2.62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1380-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1380-6-ND
Fixed Inductors 541-1380-6-ND
470nH Shielded Molded Inductor 25A 2.62mOhm Max Nonstandard

470nH Shielded Molded Inductor 25A 2.62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1380-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1380-2-ND
Fixed Inductors 541-1380-2-ND
470nH Shielded Molded Inductor 25A 2.62mOhm Max Nonstandard

470nH Shielded Molded Inductor 25A 2.62mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .47UH 25.0A SMD 470nH 25A 31.5A 25A - ¦20% Shielded 2.62 mOhm Max - - Power Supplies - 0.340
Anaheim, CA, United States
INDUCTOR POWER .47UH 25.0A SMD 470nH 25A 31.5A 25A - ¦20% Shielded 2.62 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
IHLP3232DZERR47M01
INDUCTOR POWER .47UH 25.0A SMD 470nH 25A 31.5A 25A - ¦20% Shielded 2.62 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« IHLP3232DZERR47M01
INDUCTOR POWER .47UH 25.0A SMD 470nH 25A 31.5A 25A - ¦20% Shielded 2.62 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .47UH 25.0A SMD 470nH 25A 31.5A 25A - ¦20% Shielded 2.62 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Laguna Hills, CA, United States
Electronic Surplus - IHLP3232DZERR47M01
1185318-IHLP3232DZERR47M01
Electronic Surplus - IHLP3232DZERR47M01 1185318-IHLP3232DZERR47M01
Manufacturer: Vishay Dale Win Source Part Number: 1185318-IHLP3232DZER R47M01 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±20% Current - Saturation: 31.5A Frequency - Self Resonant: 74MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.62mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Current Rating (Amps): 25A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 1185318-IHLP3232DZERR47M01
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±20%
Current - Saturation: 31.5A
Frequency - Self Resonant: 74MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.62mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Current Rating (Amps): 25A
Inductance Frequency - Test: 100kHz

Buy Now
SMD 25A Inductor and Choke - 71-IHLP3232DZERR47M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25A Inductor and Choke
71-IHLP3232DZERR47M01
SMD 25A Inductor and Choke 71-IHLP3232DZERR47M01
Shielded SMD Inductor, 470nH, 25A, 3232, Ferrite Core Product overview: IHLP3232DZERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR47M0 1 can be used for catalog matching and distributor lookup.

Shielded SMD Inductor, 470nH, 25A, 3232, Ferrite Core Product overview: IHLP3232DZERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR47M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 470Nh, 31.5A, Smd; Inductance Vishay - 47T5136 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 31.5A, Smd; Inductance Vishay
47T5136
Inductor, Shielded, 470Nh, 31.5A, Smd; Inductance Vishay 47T5136
INDUCTOR, SHIELDED, 470NH, 31.5A, SMD; Inductance:470nH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):31.5A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:-; Product Length:8.64mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 31.5A, SMD; Inductance:470nH; RMS Current (Irms):25A; Inductor Construction:Shielded; Saturation Current (Isat):31.5A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:-; Product Length:8.64mm RoHS Compliant: Yes

Supplier's Site
Inductor, 0.47Uh 20%, Ihlp-3232Dz-01; Inductance Vishay - 64T3126 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh 20%, Ihlp-3232Dz-01; Inductance Vishay
64T3126
Inductor, 0.47Uh 20%, Ihlp-3232Dz-01; Inductance Vishay 64T3126
INDUCTOR, 0.47UH 20%, IHLP-3232DZ-01; Inductance:470nH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):31.5A; Product Range:IHLP-3232DZ-01 Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, 0.47UH 20%, IHLP-3232DZ-01; Inductance:470nH; RMS Current (Irms):25A; Inductor Construction:Shielded; Saturation Current (Isat):31.5A; Product Range:IHLP-3232DZ-01 Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1380-1-ND IHLP3232DZERR47M01 1185318-IHLP3232DZERR47M01 71-IHLP3232DZERR47M01 47T5136
Product Name Fixed Inductors INDUCTOR POWER .47UH 25.0A SMD 470nH 25A 31.5A 25A - ¦20% Shielded 2.62 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel« Electronic Surplus - IHLP3232DZERR47M01 SMD 25A Inductor and Choke Inductor, Shielded, 470Nh, 31.5A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0026 ohms 0.0026 ohms 0.0026 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details