Vishay Intertechnology, Inc. SMD 0.33uH 27.5A Inductor and Choke IHLP3232DZERR33M11

Description
SMD Shielded Inductor 0.33uH 20% 27.5A 3232 Product overview: IHLP3232DZERR33M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 27.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 27.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR33M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Shielded Inductor 0.33uH 20% 27.5A 3232 Product overview: IHLP3232DZERR33M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 27.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 27.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR33M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.33uH 27.5A Inductor and Choke - 71-IHLP3232DZERR33M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33uH 27.5A Inductor and Choke
71-IHLP3232DZERR33M11
SMD 0.33uH 27.5A Inductor and Choke 71-IHLP3232DZERR33M11
SMD Shielded Inductor 0.33uH 20% 27.5A 3232 Product overview: IHLP3232DZERR33M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 27.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 27.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR33M1 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 0.33uH 20% 27.5A 3232 Product overview: IHLP3232DZERR33M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 27.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 27.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZERR33M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .33UH 27.5A SMD 330nH 27.5A 16A 27.5A - ¦20% Shielded 2.15 mOhm Max - IHLP3232DZERR33M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .33UH 27.5A SMD 330nH 27.5A 16A 27.5A - ¦20% Shielded 2.15 mOhm Max
IHLP3232DZERR33M11
INDUCTOR POWER .33UH 27.5A SMD 330nH 27.5A 16A 27.5A - ¦20% Shielded 2.15 mOhm Max IHLP3232DZERR33M11
INDUCTOR POWER .33UH 27.5A SMD 330nH 27.5A 16A 27.5A - ¦20% Shielded 2.15 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .33UH 27.5A SMD 330nH 27.5A 16A 27.5A - ¦20% Shielded 2.15 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1358-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1358-2-ND
Fixed Inductors 541-1358-2-ND
330nH Shielded Molded Inductor 27.5A 2.15mOhm Max Nonstandard

330nH Shielded Molded Inductor 27.5A 2.15mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1064798-IHLP3232DZERR33M11
Inductors, Coils, Chokes - Fixed Inductors 1064798-IHLP3232DZERR33M11
Win Source Part Number: 1064798-IHLP3232DZER R33M11 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-3232DZ-11 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 330 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 108MHz Package / Case: Nonstandard DC Resistance (DCR): 2.15mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Alternative Parts (Cross-Reference): SRP7028A-R33M; SRP7030-R33M; SRP7050TA-R33M; XAL6030-331MEC; XAL6030-331MEB; FDSD0412-H-R33M=P3; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 27.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-1358-1,541-1358- 2,541-1358-6 Current - Saturation (Isat): 16A

Win Source Part Number: 1064798-IHLP3232DZERR33M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-3232DZ-11
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 108MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.15mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Alternative Parts (Cross-Reference): SRP7028A-R33M; SRP7030-R33M; SRP7050TA-R33M; XAL6030-331MEC; XAL6030-331MEB; FDSD0412-H-R33M=P3;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 27.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-1358-1,541-1358-2,541-1358-6
Current - Saturation (Isat): 16A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP3232DZERR33M11 IHLP3232DZERR33M11 541-1358-2-ND 1064798-IHLP3232DZERR33M11
Product Name SMD 0.33uH 27.5A Inductor and Choke INDUCTOR POWER .33UH 27.5A SMD 330nH 27.5A 16A 27.5A - ¦20% Shielded 2.15 mOhm Max Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Inductance Range 0.3300 microH 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded
Application General Purpose RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176785-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details