INDUCTOR POWER 8.2UH 5.5A SMD 8.2¦H 5.5A 10A 5.5A - ¦20% Shielded 50.8 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«
8.2µH Shielded Molded Inductor 5.5A 50.8mOhm Max Nonstandard
8.2µH Shielded Molded Inductor 5.5A 50.8mOhm Max Nonstandard
Surface Mount Power Inductor, IHLP-3232DZ-01 Series, 8.2 H, 20%, Shielded, 0.0508 ohm, 5.5 A RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP3232DZER8R2M01 | 541-1377-1-ND | 64T3147 |
| Product Name | INDUCTOR POWER 8.2UH 5.5A SMD 8.2¦H 5.5A 10A 5.5A - ¦20% Shielded 50.8 mOhm Max | Fixed Inductors | Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 8.2 H, 20%, Shielded, 0.0508 Ohm, 5.5 A Rohs Compliant Vishay |
| Inductance Range | 8.2 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0508 ohms | 0.0508 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology |