Vishay Precision Group Inductor, Aec-Q200, Shld, 5.6Uh, 6.9A; Inductance Vishay IHLP3232DZER5R6M8A

Description
INDUCTOR, AEC-Q200, SHLD, 5.6UH, 6.9A; Inductance:5.6µH; RMS Current (Irms):6.9A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 5.6UH, 6.9A; Inductance:5.6µH; RMS Current (Irms):6.9A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 5.6Uh, 6.9A; Inductance Vishay - 84AC6800 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 5.6Uh, 6.9A; Inductance Vishay
84AC6800
Inductor, Aec-Q200, Shld, 5.6Uh, 6.9A; Inductance Vishay 84AC6800
INDUCTOR, AEC-Q200, SHLD, 5.6UH, 6.9A; Inductance:5.6µH; RMS Current (Irms):6.9A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 5.6UH, 6.9A; Inductance:5.6µH; RMS Current (Irms):6.9A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84AC6800
Product Name Inductor, Aec-Q200, Shld, 5.6Uh, 6.9A; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details