Vishay Intertechnology, Inc. Fixed Inductors IHLP3232DZER5R6M51

Description
5.6µH Shielded Molded Inductor 6.9A 31.67mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Molded Inductor 6.9A 31.67mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP3232DZER5R6M51-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP3232DZER5R6M51-ND
Fixed Inductors IHLP3232DZER5R6M51-ND
5.6µH Shielded Molded Inductor 6.9A 31.67mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 6.9A 31.67mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHLP3232DZER5R6M51-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0317 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details