Vishay Precision Group Inductors, Coils, Chokes - Fixed Inductors IHLP3232DZER4R7M8A

Description
Win Source Part Number: 1064796-IHLP3232DZER 4R7M8A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-3232DZ-8A Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 28.46mOhm Max Temperature Range - Operating: -55°C ~ 180°C Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP3232DZER4R7M 8ADKR,541-IHLP3232DZ ER4R7M8ACT,541-IHLP3 232DZER4R7M8ATR Current - Saturation (Isat): 9.1A
Request a Quote
Description
Win Source Part Number: 1064796-IHLP3232DZER 4R7M8A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-3232DZ-8A Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 28.46mOhm Max Temperature Range - Operating: -55°C ~ 180°C Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP3232DZER4R7M 8ADKR,541-IHLP3232DZ ER4R7M8ACT,541-IHLP3 232DZER4R7M8ATR Current - Saturation (Isat): 9.1A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay IHLP-3232DZ-8A inductor features an inductance of 4.7 µH with a tolerance of ±20% at 100 kHz. It is designed to handle a maximum RMS current of 7.2 A and a saturation current of 9.1 A. This component is AEC-Q200 qualified, indicating its suitability for automotive applications. The inductor operates effectively in a temperature range from -55 °C to +180 °C, making it suitable for high-temperature environments. Its shielded construction minimizes electromagnetic interference, and it is optimized for DC/DC energy storage applications up to 2 MHz. The inductor's dimensions are 8.64 mm x 8.18 mm x 4 mm, and it is compliant with DC RoHS standards. This product is ideal for use in engine and transmission control units, diesel injection drivers, and noise suppression applications.

Datasheet Summary
Powered by GS/AI

The Vishay IHLP-3232DZ-8A inductor features an inductance of 4.7 µH with a tolerance of ±20% at 100 kHz. It is designed to handle a maximum RMS current of 7.2 A and a saturation current of 9.1 A. This component is AEC-Q200 qualified, indicating its suitability for automotive applications. The inductor operates effectively in a temperature range from -55 °C to +180 °C, making it suitable for high-temperature environments. Its shielded construction minimizes electromagnetic interference, and it is optimized for DC/DC energy storage applications up to 2 MHz. The inductor's dimensions are 8.64 mm x 8.18 mm x 4 mm, and it is compliant with DC RoHS standards. This product is ideal for use in engine and transmission control units, diesel injection drivers, and noise suppression applications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1064796-IHLP3232DZER4R7M8A
Inductors, Coils, Chokes - Fixed Inductors 1064796-IHLP3232DZER4R7M8A
Win Source Part Number: 1064796-IHLP3232DZER 4R7M8A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-3232DZ-8A Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 28.46mOhm Max Temperature Range - Operating: -55°C ~ 180°C Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP3232DZER4R7M 8ADKR,541-IHLP3232DZ ER4R7M8ACT,541-IHLP3 232DZER4R7M8ATR Current - Saturation (Isat): 9.1A

Win Source Part Number: 1064796-IHLP3232DZER4R7M8A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-3232DZ-8A
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 28.46mOhm Max
Temperature Range - Operating: -55°C ~ 180°C
Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP3232DZER4R7M8ADKR,541-IHLP3232DZER4R7M8ACT,541-IHLP3232DZER4R7M8ATR
Current - Saturation (Isat): 9.1A

Buy Now Datasheet
Automotive 4.7uH 100KHz 7.2A Inductor and Choke - 71-IHLP3232DZER4R7M8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 100KHz 7.2A Inductor and Choke
71-IHLP3232DZER4R7M8A
Automotive 4.7uH 100KHz 7.2A Inductor and Choke 71-IHLP3232DZER4R7M8A
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 7.2A 0.02846Ohm DCR 3232 Automotive Product overview: IHLP3232DZER4R7M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 7.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 7.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER4R7M8 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 7.2A 0.02846Ohm DCR 3232 Automotive Product overview: IHLP3232DZER4R7M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 7.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 7.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER4R7M8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP3232DZER4R7M8ATR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 7.2A 28.46mOhm Max Nonstandard

4.7µH Shielded Inductor 7.2A 28.46mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER4R7M8ADKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 7.2A 28.46mOhm Max Nonstandard

4.7µH Shielded Inductor 7.2A 28.46mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER4R7M8ACT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 7.2A 28.46mOhm Max Nonstandard

4.7µH Shielded Inductor 7.2A 28.46mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP3232DZER4R7M8A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP3232DZER4R7M8A
Fixed Inductors IHLP3232DZER4R7M8A
IHLP-3232DZ-8A 4.7 20% ER E3

IHLP-3232DZ-8A 4.7 20% ER E3

Supplier's Site Datasheet
Inductor, Aec-Q200, Shld, 4.7Uh, 7.2A; Inductance Vishay - 84AC6799 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 4.7Uh, 7.2A; Inductance Vishay
84AC6799
Inductor, Aec-Q200, Shld, 4.7Uh, 7.2A; Inductance Vishay 84AC6799
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 7.2A; Inductance:4.7µH; RMS Current (Irms):7.2A; Inductor Construction:Shielde d; Saturation Current (Isat):9.1A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 4.7UH, 7.2A; Inductance:4.7µH; RMS Current (Irms):7.2A; Inductor Construction:Shielded; Saturation Current (Isat):9.1A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1064796-IHLP3232DZER4R7M8A 71-IHLP3232DZER4R7M8A 541-IHLP3232DZER4R7M8ATR-ND IHLP3232DZER4R7M8A 84AC6799
Product Name Inductors, Coils, Chokes - Fixed Inductors Automotive 4.7uH 100KHz 7.2A Inductor and Choke Fixed Inductors Fixed Inductors Inductor, Aec-Q200, Shld, 4.7Uh, 7.2A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
1000uH 100KHz 0.55A Inductor and Choke - 71-DQ1280-102M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 20 (+/- %)
Molded / Shielded Shielded
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details