4.7µH Shielded Inductor 8A 22.6mOhm Max Nonstandard
4.7µH Shielded Inductor 8A 22.6mOhm Max Nonstandard
4.7µH Shielded Inductor 8A 22.6mOhm Max Nonstandard
IHLP-3232DZ-1A 4.7 20% ER E3
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP3232DZER4R7M1ATR-ND | IHLP3232DZER4R7M1A |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Metal Composite | Metal Composite |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |