Vishay Precision Group Automotive 3.3uH 100KHz 10.6A Inductor and Choke IHLP3232DZER3R3M8A

Description
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 10.6A 0.01648Ohm DCR 3232 Automotive Product overview: IHLP3232DZER3R3M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 10.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 10.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER3R3M8 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 10.6A 0.01648Ohm DCR 3232 Automotive Product overview: IHLP3232DZER3R3M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 10.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 10.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER3R3M8 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3uH 100KHz 10.6A Inductor and Choke - 71-IHLP3232DZER3R3M8A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 100KHz 10.6A Inductor and Choke
71-IHLP3232DZER3R3M8A
Automotive 3.3uH 100KHz 10.6A Inductor and Choke 71-IHLP3232DZER3R3M8A
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 10.6A 0.01648Ohm DCR 3232 Automotive Product overview: IHLP3232DZER3R3M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 10.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 10.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER3R3M8 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 10.6A 0.01648Ohm DCR 3232 Automotive Product overview: IHLP3232DZER3R3M8A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 10.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 10.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER3R3M8A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329276-IHLP3232DZER3R3M8A - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329276-IHLP3232DZER3R3M8A
Inductors, Coils, Chokes - Fixed Inductors 1329276-IHLP3232DZER3R3M8A
Manufacturer: Vishay Dale Win Source Part Number: 1329276-IHLP3232DZER 3R3M8A Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Inductance: 3.3 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 23MHz DC Resistance (DCR): 16.48mOhm Max Temperature Range - Operating: -55°C ~ 180°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 10.6 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 541-IHLP3232DZER3R3M 8ATR,541-IHLP3232DZE R3R3M8ADKR,541-IHLP3 232DZER3R3M8ACT Current - Saturation (Isat): 11.8A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329276-IHLP3232DZER3R3M8A
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 23MHz
DC Resistance (DCR): 16.48mOhm Max
Temperature Range - Operating: -55°C ~ 180°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10.6 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 541-IHLP3232DZER3R3M8ATR,541-IHLP3232DZER3R3M8ADKR,541-IHLP3232DZER3R3M8ACT
Current - Saturation (Isat): 11.8A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER3R3M8ATR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 10.6A 16.48mOhm Max Nonstandard

3.3µH Shielded Inductor 10.6A 16.48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER3R3M8ADKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 10.6A 16.48mOhm Max Nonstandard

3.3µH Shielded Inductor 10.6A 16.48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER3R3M8ACT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 10.6A 16.48mOhm Max Nonstandard

3.3µH Shielded Inductor 10.6A 16.48mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 3.3Uh, 11.3A; Inductance Vishay - 84AC6797 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 3.3Uh, 11.3A; Inductance Vishay
84AC6797
Inductor, Aec-Q200, Shld, 3.3Uh, 11.3A; Inductance Vishay 84AC6797
INDUCTOR, AEC-Q200, SHLD, 3.3UH, 11.3A; Inductance:3.3µH; RMS Current (Irms):11.3A; Inductor Construction:Shielde d; Saturation Current (Isat):11.8A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 3.3UH, 11.3A; Inductance:3.3µH; RMS Current (Irms):11.3A; Inductor Construction:Shielded; Saturation Current (Isat):11.8A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP3232DZER3R3M8A 1329276-IHLP3232DZER3R3M8A 541-IHLP3232DZER3R3M8ATR-ND 84AC6797
Product Name Automotive 3.3uH 100KHz 10.6A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Aec-Q200, Shld, 3.3Uh, 11.3A; Inductance Vishay
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2272-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details