Vishay Precision Group Fixed Inductors IHLP3232DZER330M8A

Description
33µH Shielded Inductor 3.1A 159.43mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 3.1A 159.43mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232DZER330M8ATR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 3.1A 159.43mOhm Max Nonstandard

33µH Shielded Inductor 3.1A 159.43mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER330M8ADKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 3.1A 159.43mOhm Max Nonstandard

33µH Shielded Inductor 3.1A 159.43mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER330M8ACT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 3.1A 159.43mOhm Max Nonstandard

33µH Shielded Inductor 3.1A 159.43mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 33Uh, 3.1A; Inductance Vishay - 84AC6798 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 33Uh, 3.1A; Inductance Vishay
84AC6798
Inductor, Aec-Q200, Shld, 33Uh, 3.1A; Inductance Vishay 84AC6798
INDUCTOR, AEC-Q200, SHLD, 33UH, 3.1A; Inductance:33µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 33UH, 3.1A; Inductance:33µH; RMS Current (Irms):3.1A; Inductor Construction:Shielded; Saturation Current (Isat):3.2A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP3232DZER330M8ATR-ND 84AC6798
Product Name Fixed Inductors Inductor, Aec-Q200, Shld, 33Uh, 3.1A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details