33µH Shielded Molded Inductor 3.1A 159.43mOhm Max Nonstandard
33µH Shielded Molded Inductor 3.1A 159.43mOhm Max Nonstandard
33µH Shielded Molded Inductor 3.1A 159.43mOhm Max Nonstandard
33uH Shielded SMD Inductor, 3.1A, 159mR DCR, 20% Tol Product overview: IHLP3232DZER330M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 3.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 3.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER330M5
Win Source Part Number: 1211748-IHLP3232DZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-3232DZ-5A
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 6.1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 159.43mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.322" L x 0.322" W (8.18mm x 8.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-4351-1,541-4351-
Current - Saturation (Isat): 3.2A
POWER INDUCTOR, 33UH, SHIELDED, 3.1A; Inductance:33µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde
POWER INDUCTOR, 33UH, SHIELDED, 3.1A; Inductance:33µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-4351-2-ND | 71-IHLP3232DZER330M5A | 1211748-IHLP3232DZER330M5A | 73W9870 |
| Product Name | Fixed Inductors | SMD 33uH 3.1A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Power Inductor, 33Uh, Shielded, 3.1A; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.1594 ohms | 0.1594 ohms |