Vishay Precision Group Inductor, Aec-Q200, Shld, 2.2Uh, 11.5A; Inductance Vishay IHLP3232DZER2R2M8A

Description
INDUCTOR, AEC-Q200, SHLD, 2.2UH, 11.5A; Inductance:2.2µH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 2.2UH, 11.5A; Inductance:2.2µH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 2.2Uh, 11.5A; Inductance Vishay - 84AC6796 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 2.2Uh, 11.5A; Inductance Vishay
84AC6796
Inductor, Aec-Q200, Shld, 2.2Uh, 11.5A; Inductance Vishay 84AC6796
INDUCTOR, AEC-Q200, SHLD, 2.2UH, 11.5A; Inductance:2.2µH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 2.2UH, 11.5A; Inductance:2.2µH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84AC6796
Product Name Inductor, Aec-Q200, Shld, 2.2Uh, 11.5A; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0036 microH
View Details
Fixed Inductors - 1674-CL0603-2472SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers