Vishay Precision Group SMD 2.2uH 10.5A Inductor and Choke IHLP3232DZER2R2M01

Description
2.2uH Shielded Power Inductor, 10.5A, 13.7mR DCR, 3232 SMD Product overview: IHLP3232DZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 10.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 10.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER2R2M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2uH Shielded Power Inductor, 10.5A, 13.7mR DCR, 3232 SMD Product overview: IHLP3232DZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 10.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 10.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER2R2M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2uH 10.5A Inductor and Choke - 71-IHLP3232DZER2R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 10.5A Inductor and Choke
71-IHLP3232DZER2R2M01
SMD 2.2uH 10.5A Inductor and Choke 71-IHLP3232DZER2R2M01
2.2uH Shielded Power Inductor, 10.5A, 13.7mR DCR, 3232 SMD Product overview: IHLP3232DZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 10.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 10.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER2R2M0 1 can be used for catalog matching and distributor lookup.

2.2uH Shielded Power Inductor, 10.5A, 13.7mR DCR, 3232 SMD Product overview: IHLP3232DZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 10.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 10.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER2R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1372-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1372-1-ND
Fixed Inductors 541-1372-1-ND
2.2µH Shielded Molded Inductor 10.5A 13.7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10.5A 13.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1372-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1372-6-ND
Fixed Inductors 541-1372-6-ND
2.2µH Shielded Molded Inductor 10.5A 13.7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10.5A 13.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1372-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1372-2-ND
Fixed Inductors 541-1372-2-ND
2.2µH Shielded Molded Inductor 10.5A 13.7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 10.5A 13.7mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2.2UH 10.5A SMD 2.2¦H 10.5A 23A 10.5A - ¦20% Shielded 13.7 mOhm Max - IHLP3232DZER2R2M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 10.5A SMD 2.2¦H 10.5A 23A 10.5A - ¦20% Shielded 13.7 mOhm Max
IHLP3232DZER2R2M01
INDUCTOR POWER 2.2UH 10.5A SMD 2.2¦H 10.5A 23A 10.5A - ¦20% Shielded 13.7 mOhm Max IHLP3232DZER2R2M01
INDUCTOR POWER 2.2UH 10.5A SMD 2.2¦H 10.5A 23A 10.5A - ¦20% Shielded 13.7 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 2.2UH 10.5A SMD 2.2¦H 10.5A 23A 10.5A - ¦20% Shielded 13.7 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER2R2M01
874446-IHLP3232DZER2R2M01
Fixed Inductors - IHLP3232DZER2R2M01 874446-IHLP3232DZER2R2M01
Manufacturer: Vishay Win Source Part Number: 874446-IHLP3232DZER2 R2M01 Series: IHLP-3232DZ-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 13.7mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1372-6, 541-1372-1, 541-1372-2

Manufacturer: Vishay
Win Source Part Number: 874446-IHLP3232DZER2R2M01
Series: IHLP-3232DZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 13.7mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1372-6, 541-1372-1, 541-1372-2

Buy Now Datasheet
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 2.2 H, 20%, Shielded, 0.0137 Ohm, 10.5 A Rohs Compliant Vishay - 64T3137 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 2.2 H, 20%, Shielded, 0.0137 Ohm, 10.5 A Rohs Compliant Vishay
64T3137
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 2.2 H, 20%, Shielded, 0.0137 Ohm, 10.5 A Rohs Compliant Vishay 64T3137
Surface Mount Power Inductor, IHLP-3232DZ-01 Series, 2.2 H, 20%, Shielded, 0.0137 ohm, 10.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-3232DZ-01 Series, 2.2 H, 20%, Shielded, 0.0137 ohm, 10.5 A RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 2.2 H, 20%, Shielded, 0.0137 Ohm, 10.5 A Vishay - 47T5141 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 2.2 H, 20%, Shielded, 0.0137 Ohm, 10.5 A Vishay
47T5141
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 2.2 H, 20%, Shielded, 0.0137 Ohm, 10.5 A Vishay 47T5141
Surface Mount Power Inductor, IHLP-3232DZ-01 Series, 2.2 H, 20%, Shielded, 0.0137 ohm, 10.5 A

Surface Mount Power Inductor, IHLP-3232DZ-01 Series, 2.2 H, 20%, Shielded, 0.0137 ohm, 10.5 A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP3232DZER2R2M01 541-1372-1-ND IHLP3232DZER2R2M01 874446-IHLP3232DZER2R2M01 64T3137 47T5141
Product Name SMD 2.2uH 10.5A Inductor and Choke Fixed Inductors INDUCTOR POWER 2.2UH 10.5A SMD 2.2¦H 10.5A 23A 10.5A - ¦20% Shielded 13.7 mOhm Max Fixed Inductors - IHLP3232DZER2R2M01 Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 2.2 H, 20%, Shielded, 0.0137 Ohm, 10.5 A Rohs Compliant Vishay Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 2.2 H, 20%, Shielded, 0.0137 Ohm, 10.5 A Vishay
Core Material Metal, Composite, Ferrite
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - FIT44-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details