Vishay Intertechnology, Inc. Fixed Inductors IHLP3232DZER1R0MA1

Description
1µH Shielded Inductor 18A 5.78mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 18A 5.78mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232DZER1R0MA1TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 18A 5.78mOhm Max Nonstandard

1µH Shielded Inductor 18A 5.78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER1R0MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 18A 5.78mOhm Max Nonstandard

1µH Shielded Inductor 18A 5.78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER1R0MA1CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 18A 5.78mOhm Max Nonstandard

1µH Shielded Inductor 18A 5.78mOhm Max Nonstandard

Buy Now Datasheet
Automotive 1uH 100KHz 18A Inductor and Choke - 71-IHLP3232DZER1R0MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 100KHz 18A Inductor and Choke
71-IHLP3232DZER1R0MA1
Automotive 1uH 100KHz 18A Inductor and Choke 71-IHLP3232DZER1R0MA1
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 18A 0.00578Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER1R0MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 18A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER1R0MA 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 18A 0.00578Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER1R0MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 18A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER1R0MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1125217-IHLP3232DZER1R0MA1
Inductors, Coils, Chokes - Fixed Inductors 1125217-IHLP3232DZER1R0MA1
Win Source Part Number: 1125217-IHLP3232DZER 1R0MA1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-3232DZ-A1 Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 42MHz Package / Case: Nonstandard DC Resistance (DCR): 5.78mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP3232DZER1R0M A1DKR,541-IHLP3232DZ ER1R0MA1TR,541-IHLP3 232DZER1R0MA1CT Current - Saturation (Isat): 24A

Win Source Part Number: 1125217-IHLP3232DZER1R0MA1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-3232DZ-A1
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 42MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5.78mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP3232DZER1R0MA1DKR,541-IHLP3232DZER1R0MA1TR,541-IHLP3232DZER1R0MA1CT
Current - Saturation (Isat): 24A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP3232DZER1R0MA1TR-ND 71-IHLP3232DZER1R0MA1 1125217-IHLP3232DZER1R0MA1
Product Name Fixed Inductors Automotive 1uH 100KHz 18A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849170 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details