Vishay Precision Group SMD 1uH 18.2A Inductor and Choke IHLP3232DZER1R0M11

Description
1uH Shielded SMD Power Inductor, 18.2A, 4.63mR DCR Product overview: IHLP3232DZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 18.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 18.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER1R0M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uH Shielded SMD Power Inductor, 18.2A, 4.63mR DCR Product overview: IHLP3232DZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 18.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 18.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER1R0M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1uH 18.2A Inductor and Choke - 71-IHLP3232DZER1R0M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 18.2A Inductor and Choke
71-IHLP3232DZER1R0M11
SMD 1uH 18.2A Inductor and Choke 71-IHLP3232DZER1R0M11
1uH Shielded SMD Power Inductor, 18.2A, 4.63mR DCR Product overview: IHLP3232DZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 18.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 18.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER1R0M1 1 can be used for catalog matching and distributor lookup.

1uH Shielded SMD Power Inductor, 18.2A, 4.63mR DCR Product overview: IHLP3232DZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 18.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 18.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER1R0M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1348-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1348-6-ND
Fixed Inductors 541-1348-6-ND
1µH Shielded Molded Inductor 18.2A 4.63mOhm Max Nonstandard

1µH Shielded Molded Inductor 18.2A 4.63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1348-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1348-2-ND
Fixed Inductors 541-1348-2-ND
1µH Shielded Molded Inductor 18.2A 4.63mOhm Max Nonstandard

1µH Shielded Molded Inductor 18.2A 4.63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1348-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1348-1-ND
Fixed Inductors 541-1348-1-ND
1µH Shielded Molded Inductor 18.2A 4.63mOhm Max Nonstandard

1µH Shielded Molded Inductor 18.2A 4.63mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER1R0M11
1045212-IHLP3232DZER1R0M11
Fixed Inductors - IHLP3232DZER1R0M11 1045212-IHLP3232DZER1R0M11
Manufacturer: Vishay Win Source Part Number: 1045212-IHLP3232DZER 1R0M11 Packaging: Reel - TR Type: Molded Current Rating: 18.2A Inductance: 1μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 12A Frequency - Self Resonant: 49MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.63 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1045212-IHLP3232DZER1R0M11
Packaging: Reel - TR
Type: Molded
Current Rating: 18.2A
Inductance: 1μH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 12A
Frequency - Self Resonant: 49MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.63 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
INDUCTOR POWER 1.0UH 18.2A SMD 1¦H 18.2A 12A 18.2A - ¦20% Shielded 4.63 mOhm Max - IHLP3232DZER1R0M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 18.2A SMD 1¦H 18.2A 12A 18.2A - ¦20% Shielded 4.63 mOhm Max
IHLP3232DZER1R0M11
INDUCTOR POWER 1.0UH 18.2A SMD 1¦H 18.2A 12A 18.2A - ¦20% Shielded 4.63 mOhm Max IHLP3232DZER1R0M11
INDUCTOR POWER 1.0UH 18.2A SMD 1¦H 18.2A 12A 18.2A - ¦20% Shielded 4.63 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1.0UH 18.2A SMD 1¦H 18.2A 12A 18.2A - ¦20% Shielded 4.63 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, Shielded, 1Uh, 12A, Smd Rohs Compliant Vishay - 62AJ8620 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 12A, Smd Rohs Compliant Vishay
62AJ8620
Inductor, Shielded, 1Uh, 12A, Smd Rohs Compliant Vishay 62AJ8620
INDUCTOR, SHIELDED, 1UH, 12A, SMD ROHS COMPLIANT: YES

INDUCTOR, SHIELDED, 1UH, 12A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-IHLP3232DZER1R0M11 541-1348-6-ND 1045212-IHLP3232DZER1R0M11 IHLP3232DZER1R0M11 62AJ8620
Product Name SMD 1uH 18.2A Inductor and Choke Fixed Inductors Fixed Inductors - IHLP3232DZER1R0M11 INDUCTOR POWER 1.0UH 18.2A SMD 1¦H 18.2A 12A 18.2A - ¦20% Shielded 4.63 mOhm Max Inductor, Shielded, 1Uh, 12A, Smd Rohs Compliant Vishay
Core Material Metal, Composite, Ferrite
Inductance Range 1 microH 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2362SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details