Vishay Intertechnology, Inc. Fixed Inductors IHLP3232DZER150M5A

Description
15µH Shielded Molded Inductor 4.8A 66.34mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Molded Inductor 4.8A 66.34mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232DZER150M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 4.8A 66.34mOhm Max Nonstandard

15µH Shielded Molded Inductor 4.8A 66.34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER150M5ATR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 4.8A 66.34mOhm Max Nonstandard

15µH Shielded Molded Inductor 4.8A 66.34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER150M5ACT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 4.8A 66.34mOhm Max Nonstandard

15µH Shielded Molded Inductor 4.8A 66.34mOhm Max Nonstandard

Buy Now Datasheet
Automotive 15uH 100KHz 4.8A Inductor and Choke - 71-IHLP3232DZER150M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 100KHz 4.8A Inductor and Choke
71-IHLP3232DZER150M5A
Automotive 15uH 100KHz 4.8A Inductor and Choke 71-IHLP3232DZER150M5A
Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 4.8A 0.06634Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER150M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 4.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 4.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER150M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 100KHz Powdered Iron 4.8A 0.06634Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER150M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 4.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 4.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER150M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP3232DZER150M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP3232DZER150M5A
Fixed Inductors IHLP3232DZER150M5A
FIXED IND 15UH 4.8A 66.34MOHM SM

FIXED IND 15UH 4.8A 66.34MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP3232DZER150M5A
Inductors/Coils/Transformers >> Power Inductors IHLP3232DZER150M5A
15uH ±20% 3.6A - Power Inductors ROHS

15uH ±20% 3.6A - Power Inductors ROHS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 541-IHLP3232DZER150M5ADKR-ND 71-IHLP3232DZER150M5A IHLP3232DZER150M5A IHLP3232DZER150M5A
Product Name Fixed Inductors Automotive 15uH 100KHz 4.8A Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0663 ohms 0.0663 ohms 0.0663 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2282-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details