Vishay Precision Group Fixed Inductors - IHLP3232DZER150M11 IHLP3232DZER150M11

Description
Manufacturer: Vishay Win Source Part Number: 921076-IHLP3232DZER1 50M11 Series: IHLP-3232DZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 65.3mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1347-2, 541-1347-1, 541-1347-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 921076-IHLP3232DZER1 50M11 Series: IHLP-3232DZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 65.3mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1347-2, 541-1347-1, 541-1347-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER150M11
921076-IHLP3232DZER150M11
Fixed Inductors - IHLP3232DZER150M11 921076-IHLP3232DZER150M11
Manufacturer: Vishay Win Source Part Number: 921076-IHLP3232DZER1 50M11 Series: IHLP-3232DZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 65.3mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1347-2, 541-1347-1, 541-1347-6

Manufacturer: Vishay
Win Source Part Number: 921076-IHLP3232DZER150M11
Series: IHLP-3232DZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 65.3mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1347-2, 541-1347-1, 541-1347-6

Buy Now Datasheet
INDUCTOR POWER 15UH 4.9A SMD 15¦H 4.9A 3.7A 4.9A - ¦20% Shielded 65.3 mOhm Max - IHLP3232DZER150M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 4.9A SMD 15¦H 4.9A 3.7A 4.9A - ¦20% Shielded 65.3 mOhm Max
IHLP3232DZER150M11
INDUCTOR POWER 15UH 4.9A SMD 15¦H 4.9A 3.7A 4.9A - ¦20% Shielded 65.3 mOhm Max IHLP3232DZER150M11
INDUCTOR POWER 15UH 4.9A SMD 15¦H 4.9A 3.7A 4.9A - ¦20% Shielded 65.3 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 15UH 4.9A SMD 15¦H 4.9A 3.7A 4.9A - ¦20% Shielded 65.3 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1347-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1347-6-ND
Fixed Inductors 541-1347-6-ND
15µH Shielded Molded Inductor 4.9A 65.3mOhm Max Nonstandard

15µH Shielded Molded Inductor 4.9A 65.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1347-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1347-2-ND
Fixed Inductors 541-1347-2-ND
15µH Shielded Molded Inductor 4.9A 65.3mOhm Max Nonstandard

15µH Shielded Molded Inductor 4.9A 65.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1347-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1347-1-ND
Fixed Inductors 541-1347-1-ND
15µH Shielded Molded Inductor 4.9A 65.3mOhm Max Nonstandard

15µH Shielded Molded Inductor 4.9A 65.3mOhm Max Nonstandard

Buy Now Datasheet
SMD 15uH 4.9A Inductor and Choke - 71-IHLP3232DZER150M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 4.9A Inductor and Choke
71-IHLP3232DZER150M11
SMD 15uH 4.9A Inductor and Choke 71-IHLP3232DZER150M11
15uH Shielded SMD Inductor, 4.9A, 65.3mR DCR, 3232 Product overview: IHLP3232DZER150M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 4.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 4.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER150M1 1 can be used for catalog matching and distributor lookup.

15uH Shielded SMD Inductor, 4.9A, 65.3mR DCR, 3232 Product overview: IHLP3232DZER150M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 4.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 4.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER150M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 1.5Uh, 4.9A, 20%; Inductance Vishay - 81Y7974 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 4.9A, 20%; Inductance Vishay
81Y7974
Inductor, Shielded, 1.5Uh, 4.9A, 20%; Inductance Vishay 81Y7974
INDUCTOR, SHIELDED, 1.5UH, 4.9A, 20%; Inductance:15µH; RMS Current (Irms):4.9A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:IHLP-3232DZ-11 Series; Inductor Case / Package:-; Product Length:8.64mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 4.9A, 20%; Inductance:15µH; RMS Current (Irms):4.9A; Inductor Construction:Shielded; Saturation Current (Isat):3.7A; Product Range:IHLP-3232DZ-11 Series; Inductor Case / Package:-; Product Length:8.64mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP3232DZER150M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP3232DZER150M11
Fixed Inductors IHLP3232DZER150M11
FIXED IND 15UH 4.9A 65.3MOHM SMD

FIXED IND 15UH 4.9A 65.3MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 921076-IHLP3232DZER150M11 IHLP3232DZER150M11 541-1347-6-ND 71-IHLP3232DZER150M11 81Y7974 IHLP3232DZER150M11
Product Name Fixed Inductors - IHLP3232DZER150M11 INDUCTOR POWER 15UH 4.9A SMD 15¦H 4.9A 3.7A 4.9A - ¦20% Shielded 65.3 mOhm Max Fixed Inductors SMD 15uH 4.9A Inductor and Choke Inductor, Shielded, 1.5Uh, 4.9A, 20%; Inductance Vishay Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Application General Purpose
Inductance Range 15 microH 15 microH 15 microH 15 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details