Vishay Precision Group Fixed Inductors IHLP3232DZER100M8A

Description
10µH Shielded Inductor 5.1A 53.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 5.1A 53.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232DZER100M8ADKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 5.1A 53.5mOhm Max Nonstandard

10µH Shielded Inductor 5.1A 53.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER100M8ACT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 5.1A 53.5mOhm Max Nonstandard

10µH Shielded Inductor 5.1A 53.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER100M8ATR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 5.1A 53.5mOhm Max Nonstandard

10µH Shielded Inductor 5.1A 53.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 10Uh, 5.1A; Inductance Vishay - 84AC6794 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 10Uh, 5.1A; Inductance Vishay
84AC6794
Inductor, Aec-Q200, Shld, 10Uh, 5.1A; Inductance Vishay 84AC6794
INDUCTOR, AEC-Q200, SHLD, 10UH, 5.1A; Inductance:10µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):5.2A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 10UH, 5.1A; Inductance:10µH; RMS Current (Irms):5.1A; Inductor Construction:Shielded; Saturation Current (Isat):5.2A; Product Range:IHLP-3232DZ-8A Series; Power Inductor Case:8.64mm x 8.18mm x 4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP3232DZER100M8ADKR-ND 84AC6794
Product Name Fixed Inductors Inductor, Aec-Q200, Shld, 10Uh, 5.1A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-020 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2683JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details