Vishay Precision Group Fixed Inductors IHLP3232DZER100M5A

Description
10µH Shielded Molded Inductor 5.1A 53.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 5.1A 53.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232DZER100M5ACT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 5.1A 53.5mOhm Max Nonstandard

10µH Shielded Molded Inductor 5.1A 53.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER100M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 5.1A 53.5mOhm Max Nonstandard

10µH Shielded Molded Inductor 5.1A 53.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER100M5ATR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 5.1A 53.5mOhm Max Nonstandard

10µH Shielded Molded Inductor 5.1A 53.5mOhm Max Nonstandard

Buy Now Datasheet
Automotive 10uH 100KHz 5.1A Inductor and Choke - 71-IHLP3232DZER100M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 100KHz 5.1A Inductor and Choke
71-IHLP3232DZER100M5A
Automotive 10uH 100KHz 5.1A Inductor and Choke 71-IHLP3232DZER100M5A
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 5.1A 0.0535Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER100M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 5.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 5.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER100M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 5.1A 0.0535Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER100M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 5.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 5.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER100M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER100M5A
921075-IHLP3232DZER100M5A
Fixed Inductors - IHLP3232DZER100M5A 921075-IHLP3232DZER100M5A
Manufacturer: Vishay Win Source Part Number: 921075-IHLP3232DZER1 00M5A Series: IHLP-3232DZ-5A Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 53.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-IHLP3232DZER100M 5ACT, IHLP3232DZER100M5A-N D, 541-IHLP3232DZER100M 5ADKR, 541-IHLP3232DZER100M 5ATR

Manufacturer: Vishay
Win Source Part Number: 921075-IHLP3232DZER100M5A
Series: IHLP-3232DZ-5A
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 53.5mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-IHLP3232DZER100M5ACT, IHLP3232DZER100M5A-ND, 541-IHLP3232DZER100M5ADKR, 541-IHLP3232DZER100M5ATR

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 10Uh, 5.1A; Inductance Vishay - 73W9860 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 10Uh, 5.1A; Inductance Vishay
73W9860
Inductor, Shielded, Aec-Q200, 10Uh, 5.1A; Inductance Vishay 73W9860
INDUCTOR, SHIELDED, AEC-Q200, 10UH, 5.1A; Inductance:10µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):5.2A; Product Range:IHLP-3232DZ-5A Series; DC Resistance Max:0.0535ohm; Product Height:4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 10UH, 5.1A; Inductance:10µH; RMS Current (Irms):5.1A; Inductor Construction:Shielded; Saturation Current (Isat):5.2A; Product Range:IHLP-3232DZ-5A Series; DC Resistance Max:0.0535ohm; Product Height:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP3232DZER100M5ACT-ND 71-IHLP3232DZER100M5A 921075-IHLP3232DZER100M5A 73W9860
Product Name Fixed Inductors Automotive 10uH 100KHz 5.1A Inductor and Choke Fixed Inductors - IHLP3232DZER100M5A Inductor, Shielded, Aec-Q200, 10Uh, 5.1A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0535 ohms 0.0535 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-040 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details