Vishay Intertechnology, Inc. Automotive 10uH 100KHz 5.4A Inductor and Choke IHLP3232DZER100M1A

Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 5.4A 0.0518Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER100M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 5.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 5.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER100M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 5.4A 0.0518Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER100M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 5.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 5.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER100M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10uH 100KHz 5.4A Inductor and Choke - 71-IHLP3232DZER100M1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 100KHz 5.4A Inductor and Choke
71-IHLP3232DZER100M1A
Automotive 10uH 100KHz 5.4A Inductor and Choke 71-IHLP3232DZER100M1A
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 5.4A 0.0518Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER100M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 5.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 5.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER100M1 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 5.4A 0.0518Ohm DCR 3232 Automotive T/R Product overview: IHLP3232DZER100M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 5.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 5.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER100M1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1130779-IHLP3232DZER100M1A
Inductors, Coils, Chokes - Fixed Inductors 1130779-IHLP3232DZER100M1A
Win Source Part Number: 1130779-IHLP3232DZER 100M1A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-3232DZ-1A Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 51.8mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.4 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP3232DZER100M 1ADKR,541-IHLP3232DZ ER100M1ACT,541-IHLP3 232DZER100M1ATR Current - Saturation (Isat): 6.4A

Win Source Part Number: 1130779-IHLP3232DZER100M1A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-3232DZ-1A
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 51.8mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.4 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP3232DZER100M1ADKR,541-IHLP3232DZER100M1ACT,541-IHLP3232DZER100M1ATR
Current - Saturation (Isat): 6.4A

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER100M1ATR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 5.4A 51.8mOhm Max Nonstandard

10µH Shielded Inductor 5.4A 51.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER100M1ADKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 5.4A 51.8mOhm Max Nonstandard

10µH Shielded Inductor 5.4A 51.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232DZER100M1ACT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 5.4A 51.8mOhm Max Nonstandard

10µH Shielded Inductor 5.4A 51.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP3232DZER100M1A 1130779-IHLP3232DZER100M1A 541-IHLP3232DZER100M1ATR-ND
Product Name Automotive 10uH 100KHz 5.4A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details