FIXED IND 4.7UH 8A 22.6 MOHM SMD
FIXED IND 4.7UH 8A 22.6 MOHM SMD
FIXED IND 4.7UH 8A 22.6 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP3232DZEK4R7M1ADKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0226 ohms |