Vishay Intertechnology, Inc. Fixed Inductors IHLP3232CZERR82M11

Description
820nH Shielded Molded Inductor 18.5A 4.87mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 18.5A 4.87mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP3232CZERR82M11-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP3232CZERR82M11-ND
Fixed Inductors IHLP3232CZERR82M11-ND
820nH Shielded Molded Inductor 18.5A 4.87mOhm Max Nonstandard

820nH Shielded Molded Inductor 18.5A 4.87mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHLP3232CZERR82M11-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0049 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1048408 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details