Vishay Intertechnology, Inc. Fixed Inductors IHLP3232CZERR47M01

Description
470nH Shielded Molded Inductor 21.5A 3.33mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 21.5A 3.33mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232CZERR47M01TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 21.5A 3.33mOhm Max Nonstandard

470nH Shielded Molded Inductor 21.5A 3.33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZERR47M01DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 21.5A 3.33mOhm Max Nonstandard

470nH Shielded Molded Inductor 21.5A 3.33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZERR47M01CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 21.5A 3.33mOhm Max Nonstandard

470nH Shielded Molded Inductor 21.5A 3.33mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHLP3232CZERR47M01TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0033 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details