Vishay Intertechnology, Inc. Fixed Inductors IHLP3232CZERR33M01

Description
FIXED IND 330NH 25A 2.57 MOHM
Request a Quote Datasheet
Description
FIXED IND 330NH 25A 2.57 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232CZERR33M01CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 25A 2.57 MOHM

FIXED IND 330NH 25A 2.57 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZERR33M01TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 25A 2.57mOhm Max Nonstandard

330nH Shielded Molded Inductor 25A 2.57mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZERR33M01DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 25A 2.57 MOHM

FIXED IND 330NH 25A 2.57 MOHM

Buy Now Datasheet
SMD 0.33uH 32A Inductor and Choke - 71-IHLP3232CZERR33M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33uH 32A Inductor and Choke
71-IHLP3232CZERR33M01
SMD 0.33uH 32A Inductor and Choke 71-IHLP3232CZERR33M01
SMD Shielded Inductor 0.33uH 20% 32A 2.57mR DCR 3232 Product overview: IHLP3232CZERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZERR33M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 0.33uH 20% 32A 2.57mR DCR 3232 Product overview: IHLP3232CZERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZERR33M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP3232CZERR33M01CT-ND 71-IHLP3232CZERR33M01
Product Name Fixed Inductors SMD 0.33uH 32A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0026 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers