Vishay Intertechnology, Inc. Fixed Inductors IHLP3232CZER8R2M11

Description
8.2µH Shielded Molded Inductor 5.9A 46.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Molded Inductor 5.9A 46.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP3232CZER8R2M11-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP3232CZER8R2M11-ND
Fixed Inductors IHLP3232CZER8R2M11-ND
8.2µH Shielded Molded Inductor 5.9A 46.7mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 5.9A 46.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHLP3232CZER8R2M11-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0467 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176787-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 82 microH
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers