Vishay Intertechnology, Inc. Fixed Inductors IHLP3232CZER8R2M01

Description
8.2µH Shielded Molded Inductor 4.8A 59.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Molded Inductor 4.8A 59.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232CZER8R2M01TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 4.8A 59.3mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 4.8A 59.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER8R2M01CT-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 4.8A 59.3mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 4.8A 59.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP3232CZER8R2M01DKR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 4.8A 59.3mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 4.8A 59.3mOhm Max Nonstandard

Buy Now Datasheet
SMD 8.2uH 4.8A Inductor and Choke - 71-IHLP3232CZER8R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2uH 4.8A Inductor and Choke
71-IHLP3232CZER8R2M01
SMD 8.2uH 4.8A Inductor and Choke 71-IHLP3232CZER8R2M01
SMD Shielded Power Inductor 8.2uH 4.8A 59.3mR 3232 Product overview: IHLP3232CZER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 4.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 4.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER8R2M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 8.2uH 4.8A 59.3mR 3232 Product overview: IHLP3232CZER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 4.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 4.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER8R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 8.2Uh, Shielded, 4.8A Rohs Compliant Vishay - 62AJ4050 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Shielded, 4.8A Rohs Compliant Vishay
62AJ4050
Inductor, 8.2Uh, Shielded, 4.8A Rohs Compliant Vishay 62AJ4050
INDUCTOR, 8.2UH, SHIELDED, 4.8A ROHS COMPLIANT: YES

INDUCTOR, 8.2UH, SHIELDED, 4.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP3232CZER8R2M01TR-ND 71-IHLP3232CZER8R2M01 62AJ4050
Product Name Fixed Inductors SMD 8.2uH 4.8A Inductor and Choke Inductor, 8.2Uh, Shielded, 4.8A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0593 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J333JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1676948-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Ferrite Bead
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers