Vishay Intertechnology, Inc. Fixed Inductors IHLP3232CZER6R8M1A

Description
FIXED IND 6.8UH 6.5A 37.8 MOHM
Request a Quote Datasheet
Description
FIXED IND 6.8UH 6.5A 37.8 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP3232CZER6R8M1ATR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 6.5A 37.8 MOHM

FIXED IND 6.8UH 6.5A 37.8 MOHM

Buy Now Datasheet
Automotive SMD 6.8uH Inductor and Choke - 71-IHLP3232CZER6R8M1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 6.8uH Inductor and Choke
71-IHLP3232CZER6R8M1A
Automotive SMD 6.8uH Inductor and Choke 71-IHLP3232CZER6R8M1A
Power Inductors - SMD 6.8uH 20% AEC-Q200 Product overview: IHLP3232CZER6R8M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 6.8uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 6.8uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER6R8M1 A can be used for catalog matching and distributor lookup.

Power Inductors - SMD 6.8uH 20% AEC-Q200 Product overview: IHLP3232CZER6R8M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 6.8uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 6.8uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER6R8M1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP3232CZER6R8M1A - 988056-IHLP3232CZER6R8M1A - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232CZER6R8M1A
988056-IHLP3232CZER6R8M1A
Fixed Inductors - IHLP3232CZER6R8M1A 988056-IHLP3232CZER6R8M1A
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988056-IHLP3232CZER6 R8M1A Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988056-IHLP3232CZER6R8M1A
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP3232CZER6R8M1ATR-ND 71-IHLP3232CZER6R8M1A 988056-IHLP3232CZER6R8M1A
Product Name Fixed Inductors Automotive SMD 6.8uH Inductor and Choke Fixed Inductors - IHLP3232CZER6R8M1A
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0378 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2183JQL1T-1CT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details